Transducer Function | - |
---|---|
Thermostat Type | Programmable |
Thermostat Set Point | +32°F to +140°F |
Contact Rating | 15A at 120VAC 10A at 250VAC |
Contact Operation | Normally Closed |
Load Type | Resistive |
STEGO Enclosure thermostat NC +32 TO 140 | RS |
THERMOSTAT CONTROLLER, NC, IP20 | Farnell |
Thermostat Controller, Nc, Ip20 | Newark Electronics |
Where can I find additional details, specifications and documents for a 01140.9-00?
Additional datasheets, footprints and schematics for 01140.9-00 are listed on our Part Details page. You can also find images and similar parts to 01140.9-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01140.9-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01140.9-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01140.9-00 fall under?
The 01140.9-00 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 01140.9-00 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01140.9-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01140.9-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01140.9-00 have stock available?
Authorised distributors including RS, Farnell, element14, Newark Electronics and Relay Specialties have stock available or on a lead time for 01140.9-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01140.9-00 often in real-time on the comparison pages.
What if I can't find stock of 01140.9-00?
You can fill out our help required form which you can use to request a quote for 01140.9-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.