Status: | Unknown |
---|---|
Series: | Euromas Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 111mm |
External Width - Metric | 230mm |
External Depth - Metric | 200mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 4.37" |
External Width - Imperial | 9.06" |
External Depth - Imperial | 7.87" |
Product Range | Euromas Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jun-2015) |
Depth - Imperial | 9.1" |
Depth - Metric | 230mm |
Height | 111mm |
Height - Imperial | 3.6" |
Height - Metric | 91mm |
Length | 200mm |
Length / Width - Imperial | 7.9" |
Length / Width - Metric | 200mm |
A 140 ALUMINIUM-GEHÄUSE | Boersig |
Transducer Function | Temperature |
---|---|
Thermostat Type | Programmable |
Thermostat Set Point | 0°C to +60°C |
Contact Rating | 10A at 250VAC |
Contact Operation | Normally Closed |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Current Max | 15A |
External Depth | 43mm |
External Length / Height | 60mm |
External Width | 33mm |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP20 |
Material | ABS |
Operating Temperature Max | +80°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +80°C |
Operating Voltage | 120VAC |
Operation Type | NC |
Supply Voltage | 250V |
Thermostat, DIN rail mount, N/C 0-60degC | RS |
THERMOSTAT, 0/60°C, N/C | Farnell |
Thermostat, Nc, 15A, 120Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 01140000?
Additional datasheets, footprints and schematics for 01140000 are listed on our Part Details page. You can also find images and similar parts to 01140000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01140000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01140000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01140000 fall under?
The 01140000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 01140000 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01140000 you can contact the distributor directly for product support, shipping queries etc.
Is the 01140000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01140000 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Boersig have stock available or on a lead time for 01140000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01140000 often in real-time on the comparison pages.
What if I can't find stock of 01140000?
You can fill out our help required form which you can use to request a quote for 01140000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.