Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
No stock
|
Buy Now |
Accessory Type | Power Terminal Partition |
---|---|
For Use With | DIN Rail Terminal Blocks |
Product Range | - |
External Depth | 90mm |
External Length / Height | 82.5mm |
PARTITION, 120MM POWER TERMINAL | Farnell |
Where can I find additional details, specifications and documents for a 011369116?
Additional datasheets, footprints and schematics for 011369116 are listed on our Part Details page. You can also find images and similar parts to 011369116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 011369116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 011369116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 011369116 fall under?
The 011369116 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 011369116 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 011369116 you can contact the distributor directly for product support, shipping queries etc.
Is the 011369116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 011369116 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 011369116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 011369116 often in real-time on the comparison pages.
What if I can't find stock of 011369116?
You can fill out our help required form which you can use to request a quote for 011369116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.