011369021 Connectors by TE Connectivity

PARTITION 70MM POWER TERMINAL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.46


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.46
1,730
Buy Now
Logo for element14 element14 US$1.46
1,730
Buy Now
View Full Pricing & Stock Comparison

Specifications

Accessory Type Power Terminal Partition
For Use With DIN Rail Terminal Blocks
Product Range -
External Depth 84mm
External Length / Height 72.5mm

Alternative Descriptions

Connector Accessory, Power Terminal Partition, Din Rail Terminal Blocks Rohs Compliant: Na |Entrelec Te Connectivity 011369021 | Newark Electronics
PARTITION, 70MM POWER TERMINAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 011369021?

Additional datasheets, footprints and schematics for 011369021 are listed on our Part Details page. You can also find images and similar parts to 011369021 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 011369021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 011369021 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 011369021 fall under?

The 011369021 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to 011369021 when available in the Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 011369021 you can contact the distributor directly for product support, shipping queries etc.

Is the 011369021 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 011369021 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 011369021.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 011369021 often in real-time on the comparison pages.

What if I can't find stock of 011369021?

You can fill out our help required form which you can use to request a quote for 011369021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay