Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$184.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$184.39
|
No stock
|
Buy Now |
Thermostat Type | Programmable |
---|---|
Thermostat Set Point | -20 C to +60 C |
Contact Rating | - |
Contact Operation | Normally Closed |
Load Type | - |
Thermostat Mounting | DIN Rail |
Product Range | - |
Thermostat, Co, -20 To 60 Deg C, 12 To 48V | Newark Electronics |
Where can I find additional details, specifications and documents for a 01131.2-00?
Additional datasheets, footprints and schematics for 01131.2-00 are listed on our Part Details page. You can also find images and similar parts to 01131.2-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01131.2-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01131.2-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01131.2-00 fall under?
The 01131.2-00 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 01131.2-00 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01131.2-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01131.2-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01131.2-00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 01131.2-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01131.2-00 often in real-time on the comparison pages.
What if I can't find stock of 01131.2-00?
You can fill out our help required form which you can use to request a quote for 01131.2-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.