Status: | Unknown |
---|---|
Series: | Euromas Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 81mm |
External Width - Metric | 100mm |
External Depth - Metric | 100mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.19" |
External Width - Imperial | 3.94" |
External Depth - Imperial | 3.94" |
Product Range | Euromas Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jun-2015) |
Depth - Imperial | 3.9" |
Depth - Metric | 100mm |
Height | 81mm |
Height - Imperial | 2.4" |
Height - Metric | 61mm |
Length | 100mm |
Length / Width - Imperial | 3.9" |
Length / Width - Metric | 100mm |
Enclosure, Ip66, Junction Box, 81 Mm, 100 Mm, 100 Mm, Aluminium, Grey Rohs Compliant: Yes |Bopla 01116000 | Newark Electronics |
A 116 ALUMINIUM-GEHÄUSE | Boersig |
Transducer Function | Thermoelectric Cooler |
---|---|
Thermostat Type | Programmable |
Thermostat Set Point | 0°C to +60°C |
Contact Rating | 10A at 250VAC |
Contact Operation | Normally Open |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Current Max | 2A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -45°C |
Operating Temperature Range | 0°C to +60°C |
Operating Voltage | 250VAC |
Operation Type | NO |
Click dial thermostat, N/O 0 to 60degC | RS |
Sensor: thermostat | Transfer Multisort Elektronik |
THERMOSTAT, SMALL, NO, 0-60°C | Farnell |
STEGO Thermostat 1 Make Contact (NO) | Distrelec |
Where can I find additional details, specifications and documents for a 01116000?
Additional datasheets, footprints and schematics for 01116000 are listed on our Part Details page. You can also find images and similar parts to 01116000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01116000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01116000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01116000 fall under?
The 01116000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 01116000 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01116000 you can contact the distributor directly for product support, shipping queries etc.
Is the 01116000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01116000 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Farnell, element14 and Distrelec have stock available or on a lead time for 01116000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01116000 often in real-time on the comparison pages.
What if I can't find stock of 01116000?
You can fill out our help required form which you can use to request a quote for 01116000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.