Status: | Unknown |
---|---|
Series: | 111 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | 111 Series |
Voltage Rating VAC | 250V |
10 A 250 V 5 mm Diameter Clip Ear Beryllium Copper PC Mount Fuseholder | Future Electronics |
Fuse Clip, 111 Series, 5x20MM, 250V, 10A, Through Hole | Littelfuse 01110506Z | RS Americas |
Littelfuse Fuse Clip 5 x 20 mm / 2AG 250V 10A Tin-Plated Copper PCB | Distrelec |
CARTRIDGE FUSE CLIP, 1P, 10A, TH | element14 |
Fuse Clip, 5X20Mm, Through Hole | Newark Electronics |
FUSE CLIP 10AMP 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 01110506Z?
Additional datasheets, footprints and schematics for 01110506Z are listed on our Part Details page. You can also find images and similar parts to 01110506Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01110506Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01110506Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01110506Z fall under?
The 01110506Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01110506Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01110506Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01110506Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01110506Z have stock available?
Authorised distributors including Future Electronics, RS Americas, Distrelec, element14 and Farnell have stock available or on a lead time for 01110506Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01110506Z often in real-time on the comparison pages.
What if I can't find stock of 01110506Z?
You can fill out our help required form which you can use to request a quote for 01110506Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.