Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16mm² |
Wire Connection Method | Screw |
Rated Current | 10A |
Rated Voltage | 500V |
Fuse Size Held | 5mm x 20mm 5mm x 25mm |
Product Range | - |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Pitch Spacing | 12mm |
Voltage Rating VAC | 500V |
Wire Area Size Max | 16mm² |
Wire Area Size Min | 0.5mm² |
Terminal Block, Fused, 2Pos, 6Awg | Newark Electronics |
TERMINAL BLOCK, FUSED, 2POS, 6AWG | element14 |
Where can I find additional details, specifications and documents for a 011103303?
Additional datasheets, footprints and schematics for 011103303 are listed on our Part Details page. You can also find images and similar parts to 011103303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 011103303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 011103303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 011103303 fall under?
The 011103303 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 011103303 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 011103303 you can contact the distributor directly for product support, shipping queries etc.
Is the 011103303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 011103303 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 011103303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 011103303 often in real-time on the comparison pages.
What if I can't find stock of 011103303?
You can fill out our help required form which you can use to request a quote for 011103303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.