Status: | Unknown |
---|---|
Series: | 111 Series |
RoHS: | Unknown |
Prices starting from US$0.0395
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
465
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
25,000
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,450
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
620
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
495
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
465
in stock
|
Buy Now | |
element14
from US$0.14
|
465
in stock
|
Buy Now | |
Rutronik
from US$0.0395
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | 111 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (12-Jan-2017) |
Phosphor Bronze Tin-Plated 5 mm 250 V 10 A PC Board Fuse Clip | Future Electronics |
Littelfuse Fuse Clip 5 x 20 mm 250V 10A Tin-Plated Bronze PCB | Distrelec |
Fuse clips | Transfer Multisort Elektronik |
Cartridge Fuse Clip, 5X20Mm, 10A, 250V | Newark Electronics |
CARTRIDGE FUSE CLIP, 5X20MM, 10A, 250V | element14 |
Clip 5x20 5mm Tin Plated | Rutronik |
FUSE CLIP 10AMP 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 01110005MR?
Additional datasheets, footprints and schematics for 01110005MR are listed on our Part Details page. You can also find images and similar parts to 01110005MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01110005MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01110005MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01110005MR fall under?
The 01110005MR is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01110005MR when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01110005MR you can contact the distributor directly for product support, shipping queries etc.
Is the 01110005MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01110005MR have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 01110005MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01110005MR often in real-time on the comparison pages.
What if I can't find stock of 01110005MR?
You can fill out our help required form which you can use to request a quote for 01110005MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.