Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Internal Diameter | 2.15mm |
---|---|
External Diameter | 5mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M2 |
Product Range | - |
Box Quantity | 50 |
Material | Nylon |
Material Thickness | 0.8mm |
Standard | DIN125 / UL Flame Rating UL94HB |
WASHER, FLAT, NYLON, M2, PK50 | element14 |
Where can I find additional details, specifications and documents for a 0110763?
Additional datasheets, footprints and schematics for 0110763 are listed on our Part Details page. You can also find images and similar parts to 0110763 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0110763 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0110763 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0110763 fall under?
The 0110763 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 0110763 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0110763 you can contact the distributor directly for product support, shipping queries etc.
Is the 0110763 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0110763 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 0110763.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0110763 often in real-time on the comparison pages.
What if I can't find stock of 0110763?
You can fill out our help required form which you can use to request a quote for 0110763 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.