Status: | Unknown |
---|---|
Series: | Euromas Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 34mm |
External Width - Metric | 64mm |
External Depth - Metric | 115mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.34" |
External Width - Imperial | 2.52" |
External Depth - Imperial | 4.53" |
Product Range | Euromas Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jun-2015) |
Depth - Imperial | 2.5" |
Depth - Metric | 64mm |
Height | 34.5mm |
Height - Imperial | 1" |
Height - Metric | 25.5mm |
Length | 115mm |
Length / Width - Imperial | 4.5" |
Length / Width - Metric | 115mm |
Enclosure, Ip66, Euromas, Junction Box, 34 Mm, 64 Mm, 115 Mm, Aluminium, Grey Rohs Compliant: Yes |Bopla 01104000 | Newark Electronics |
ENCLOSURE, ALUMINIUM, IP66 | element14 |
Splash-protected case with screwed in cover seal and captive screws. | Conrad |
A 104 Euromas ALUMINIUM-GEHĂ„USE | Boersig |
Where can I find additional details, specifications and documents for a 01104000?
Additional datasheets, footprints and schematics for 01104000 are listed on our Part Details page. You can also find images and similar parts to 01104000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01104000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01104000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01104000 fall under?
The 01104000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 01104000 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01104000 you can contact the distributor directly for product support, shipping queries etc.
Is the 01104000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01104000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Boersig have stock available or on a lead time for 01104000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01104000 often in real-time on the comparison pages.
What if I can't find stock of 01104000?
You can fill out our help required form which you can use to request a quote for 01104000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.