Status: | Unknown |
---|---|
Series: | 109 Series |
RoHS: | Compliant |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 30A |
Fuse Size Held | 13/16" |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | 109 Series |
Voltage Rating VAC | 600V |
RoHS Compliant | Yes |
Fuse Clip, 6.35Mm, Rivet/Eyelet Mount | Newark Electronics |
Fuse Clip, Rivet/Eyelet Mount, Phosphor Bronze, for 13/16-in Dia. Fuses, 30-60A | Littelfuse 01090002H | RS Americas |
Where can I find additional details, specifications and documents for a 01090002H?
Additional datasheets, footprints and schematics for 01090002H are listed on our Part Details page. You can also find images and similar parts to 01090002H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01090002H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01090002H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01090002H fall under?
The 01090002H is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01090002H when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01090002H you can contact the distributor directly for product support, shipping queries etc.
Is the 01090002H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01090002H have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 01090002H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01090002H often in real-time on the comparison pages.
What if I can't find stock of 01090002H?
You can fill out our help required form which you can use to request a quote for 01090002H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.