Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0108214003,
6-1190085-7 |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Sager
from US$0.83
|
-
|
Buy Now |
Fluid Type | Lubricating Oil, Antifreeze, Hydraulic Fluid, Battery Acid, Water, Diesel Fuel, Gasoline |
---|---|
Color | Red |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .0196in, .5mm |
Recovered Inside Diameter (Max) | .8mm, .031in |
Recovered Wall Thickness (Tolerance) | .08mm, .003in |
Expanded Inside Diameter (Min) | 1.6mm, .063in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | LSTT |
Wall Type | Single |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 65°C |
Recovery Temperature | 110°C |
Operating Temperature Range | -40 – 125°C |
Resistant To | Mechanical Damage |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves LSTT-1.6-2-SP | Sager |
Where can I find additional details, specifications and documents for a 0108214003?
Additional datasheets, footprints and schematics for 0108214003 are listed on our Part Details page. You can also find images and similar parts to 0108214003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0108214003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0108214003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0108214003 fall under?
The 0108214003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0108214003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0108214003 you can contact the distributor directly for product support, shipping queries etc.
Is the 0108214003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0108214003 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 0108214003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0108214003 often in real-time on the comparison pages.
What if I can't find stock of 0108214003?
You can fill out our help required form which you can use to request a quote for 0108214003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.