Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.96
|
404
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
404
in stock
|
Buy Now | |
element14
from US$4.09
|
404
in stock
|
Buy Now | |
Rapid Electronics
from US$4.22
|
278
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.11
|
229
in stock
|
Buy Now | |
Distrelec
from US$4.16
|
143
in stock
|
Buy Now | |
Sorelec
-
|
6
in stock
|
Buy Now | |
RS
from US$4.65
|
-
|
Buy Now | |
RS Americas
from US$5.16
|
-
|
Buy Now |
No. of Contacts | 5Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | DIN Audio |
Din Audio/Video Connector, Socket, 5, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg 0107 05 | Newark Electronics |
SOCKET, CHASSIS, DIN, BAYONET, 5WAY | element14 |
Lumberg 0107 05 5 Pin DIN Female Chassis Socket DIN 41524 Bayonet Lock Flanged | Rapid Electronics |
Socket | Transfer Multisort Elektronik |
Lumberg Connect GmbH DIN Connector, 4A, 60VAC, 5 Poles, Socket | Distrelec |
DIN chassis socket, 5-pin, 4A, bayonet l | RS |
DIN Socket, Shielded, Bayonet Lock, Metal Housing, Flange, Solder Terminals | Lumberg 0107 05 | RS Americas |
Where can I find additional details, specifications and documents for a 0107 05?
Additional datasheets, footprints and schematics for 0107 05 are listed on our Part Details page. You can also find images and similar parts to 0107 05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0107 05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0107 05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0107 05 fall under?
The 0107 05 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0107 05 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0107 05 you can contact the distributor directly for product support, shipping queries etc.
Is the 0107 05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0107 05 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 0107 05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0107 05 often in real-time on the comparison pages.
What if I can't find stock of 0107 05?
You can fill out our help required form which you can use to request a quote for 0107 05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.