010511616 Part Information
Details for 010511616 by TE Connectivity
Electrical & Lighting>Industrial Automation & Control Gear>DIN Rail Modules and Hardware
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7630 |
10 | 0.7570 |
100 | 0.7510 |
500 | 0.7460 |
1000 | 0.7400 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Positions | 2Ways |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 32A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | - |
Colour | Yellow |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Length / Height | 53mm |
External Width | 44.5mm |
Material | Polyamide |
Operating Temperature Max | 130°C |
Operating Temperature Min | -50°C |
Pitch Spacing | 6mm |
Voltage Rating VAC | 750V |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.22mm² |
Alternative Part Descriptions
- TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 010511616?
Additional datasheets, footprints and schematics for 010511616 are listed in our Part Details tab. You can also find the 010511616 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 010511616 in the Pricing & Inventory tab next to part details. You can view 010511616 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 010511616 fall under?
The 010511616 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 010511616 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 010511616 you can contact the distributor directly for product support, shipping queries etc.
Is the 010511616 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 010511616 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 010511616.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 010511616 often in real-time on the comparison pages.
What if I can't find stock of 010511616?
You can fill out our help required form which you can use to request a quote for 010511616 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.