010500220 Industrial Automation & Control Gear by TE Connectivity

TERMINAL BLOCK DIN RAIL 2POS 10AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.73

Distributor Stock
Logo for Farnell
Farnell
from US$1.82
54
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.73
54
in stock
Buy Now
Logo for element14
element14
from US$2.12
54
in stock
Buy Now

Specifications

No. of Positions 2Ways
Wire Size AWG Min 22AWG
Wire Size AWG Max 10AWG
Conductor Area CSA 4mm²
Wire Connection Method Screw
Rated Current 30A
Rated Voltage 800V
No. of Levels 1
Product Range -
Colour Orange
Connector Mounting DIN Rail Mount
Connector Type Terminal Block DIN Rail
Current Rating 35A
External Length / Height 53mm
External Width 44.5mm
Material Polyamide
Operating Temperature Max 130°C
Operating Temperature Min -50°C
Pitch Spacing 6mm
Voltage Rating VAC 750V
Wire Area Size Max 4mm²
Wire Area Size Min 0.22mm²

Alternative Descriptions

Terminal Block, Din Rail, 2Pos, 10Awg | Newark Electronics
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 010500220?

Additional datasheets, footprints and schematics for 010500220 are listed on our Part Details page. You can also find images and similar parts to 010500220 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 010500220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 010500220 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 010500220 fall under?

The 010500220 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.

Can I view similar or alternative parts?

You can view similar parts to 010500220 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 010500220 you can contact the distributor directly for product support, shipping queries etc.

Is the 010500220 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 010500220 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 010500220.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 010500220 often in real-time on the comparison pages.

What if I can't find stock of 010500220?

You can fill out our help required form which you can use to request a quote for 010500220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay