010500127 Industrial Automation & Control Gear by TE Connectivity

TERMINAL BLOCK DIN RAIL 2POS 8AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.73

Distributor Stock
Logo for Farnell
Farnell
from US$1.87
632
in stock
Buy Now
Logo for element14
element14
from US$2.10
632
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.73
7
in stock
Buy Now

Specifications

No. of Positions 2Ways
Wire Size AWG Min 22AWG
Wire Size AWG Max 10AWG
Conductor Area CSA 4mm²
Wire Connection Method Screw
Rated Current 32A
Rated Voltage 800V
No. of Levels 1
Product Range -
Colour Green
Connector Mounting DIN Rail Mount
Connector Type Terminal Block DIN Rail
Current Rating 35A
Material Polyamide
Pitch Spacing 6mm
Voltage Rating VAC 600V
Wire Area Size Max 4mm²
Wire Area Size Min 0.22mm²

Alternative Descriptions

TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG | element14
Din Rail Mount Terminal Block, 2, 800 V, 32 A, 22 Awg, 10 Awg, 4 Mm Rohs Compliant: Yes |Entrelec Te Connectivity 010500127 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 010500127?

Additional datasheets, footprints and schematics for 010500127 are listed on our Part Details page. You can also find images and similar parts to 010500127 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 010500127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 010500127 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 010500127 fall under?

The 010500127 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.

Can I view similar or alternative parts?

You can view similar parts to 010500127 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 010500127 you can contact the distributor directly for product support, shipping queries etc.

Is the 010500127 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 010500127 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 010500127.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 010500127 often in real-time on the comparison pages.

What if I can't find stock of 010500127?

You can fill out our help required form which you can use to request a quote for 010500127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay