Status: | Unknown |
---|---|
Series: | 105 Series |
RoHS: | Compliant |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 15A |
Fuse Size Held | 13/32" |
No. of Fuses | 1Fuses |
Product Range | 105 Series |
Voltage Rating VAC | 600V |
Voltage Rating VDC | 600V |
RoHS Compliant | Yes |
105 Spring Brass Eyelet Mount, Rivet Mount Fuse Clip For 13/32in Cartridge Fuse | Littelfuse 01050002Z | RS Americas |
ACS Midget Ear Clip 13/32 Tin | Rutronik |
Cartridge Fuse Clip, 12/32Inch | Newark Electronics |
105 Series 600 V 15 A Chassis Mount Cartridge Clip Holder | Future Electronics |
Where can I find additional details, specifications and documents for a 01050002Z?
Additional datasheets, footprints and schematics for 01050002Z are listed on our Part Details page. You can also find images and similar parts to 01050002Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01050002Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01050002Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01050002Z fall under?
The 01050002Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01050002Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01050002Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01050002Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01050002Z have stock available?
Authorised distributors including Chip One Stop, RS Americas, CoreStaff, Rutronik and Newark Electronics have stock available or on a lead time for 01050002Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01050002Z often in real-time on the comparison pages.
What if I can't find stock of 01050002Z?
You can fill out our help required form which you can use to request a quote for 01050002Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.