Status: | Unknown |
---|---|
Series: | 0105 Series |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Gender | Jack |
Connector Mounting | Chassis Mount |
Contact Termination | Through Hole Right Angle |
Contact Plating | Tin Plated Contacts |
Connector Body Material | - |
Product Range | 0105 Series |
SVHC | No SVHC (15-Jan-2019) |
Din Connector, Rcpt, 8Pos, Chassis | Newark Electronics |
DIN CONNECTOR, RCPT, 8POS, CHASSIS | element14 |
Socket | Transfer Multisort Elektronik |
DIN CHASSIS SOCKET, RIGHT ANGLE, 8P | RS |
DIN chassis socket, right angle version, for printed circuit boards | Lumberg 0105 08-1 | RS Americas |
Where can I find additional details, specifications and documents for a 0105 08-1?
Additional datasheets, footprints and schematics for 0105 08-1 are listed on our Part Details page. You can also find images and similar parts to 0105 08-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0105 08-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0105 08-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0105 08-1 fall under?
The 0105 08-1 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0105 08-1 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0105 08-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0105 08-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0105 08-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 0105 08-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0105 08-1 often in real-time on the comparison pages.
What if I can't find stock of 0105 08-1?
You can fill out our help required form which you can use to request a quote for 0105 08-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.