Status: | Unknown |
---|---|
Series: | 0105 Series |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Gender | Jack |
Connector Mounting | Chassis Mount |
Contact Termination | Through Hole Right Angle |
Contact Plating | Tin Plated Contacts |
Connector Body Material | - |
Product Range | 0105 Series |
SVHC | No SVHC (15-Jan-2019) |
Din Connector, Rcpt, 6Pos, Chassis | Newark Electronics |
DIN CONNECTOR, RCPT, 6POS, CHASSIS | element14 |
DIN chassis socket, right angle, 6P | RS |
Socket | Transfer Multisort Elektronik |
DIN chassis socket, right angle version, for printed circuit boards | Lumberg 0105 06 | RS Americas |
Where can I find additional details, specifications and documents for a 0105 06?
Additional datasheets, footprints and schematics for 0105 06 are listed on our Part Details page. You can also find images and similar parts to 0105 06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0105 06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0105 06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0105 06 fall under?
The 0105 06 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0105 06 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0105 06 you can contact the distributor directly for product support, shipping queries etc.
Is the 0105 06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0105 06 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 0105 06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0105 06 often in real-time on the comparison pages.
What if I can't find stock of 0105 06?
You can fill out our help required form which you can use to request a quote for 0105 06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.