Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.42
Tip / Nozzle Width | 5mm |
---|---|
Tip / Nozzle Style | Chisel |
For Use With | I-Tool Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 2.8mm |
Operating Temperature Max | 450°C |
Tip / Nozzle Length | 3.8mm |
Tip Length | 3.8mm |
Tip Size | 5mm |
Soldering Iron Tip, Chisel, 5 Mm Rohs Compliant: Na |Ersa 0102CDLF50/SB | Newark Electronics |
TIP, SOLDERING, CHISEL POINT, 5.0MM | Farnell |
Tip | Transfer Multisort Elektronik |
Soldering Tip Chisel 5,0mm | Schukat Electronic |
Where can I find additional details, specifications and documents for a 0102CDLF50/SB?
Additional datasheets, footprints and schematics for 0102CDLF50/SB are listed on our Part Details page. You can also find images and similar parts to 0102CDLF50/SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0102CDLF50/SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0102CDLF50/SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0102CDLF50/SB fall under?
The 0102CDLF50/SB is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 0102CDLF50/SB when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0102CDLF50/SB you can contact the distributor directly for product support, shipping queries etc.
Is the 0102CDLF50/SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0102CDLF50/SB have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for 0102CDLF50/SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0102CDLF50/SB often in real-time on the comparison pages.
What if I can't find stock of 0102CDLF50/SB?
You can fill out our help required form which you can use to request a quote for 0102CDLF50/SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.