Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Compliant |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 15A |
Fuse Size Held | 1/4" x 5/8" to 1/4" x 1-7/16" |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | 102 Series |
Voltage Rating VAC | 250V |
RoHS Compliant | Yes |
Fuse Clip, For 1/4 Inch Fuse, Bowed Tab, PCB, Spring Brass, Tin-Plated, Bulk | Littelfuse 01020078H | RS Americas |
Fuse Holder, 6.35Mm, Pcb Mount | Newark Electronics |
Spring Brass Tin Plated Earless Circuit Board Mount Bowed Tab Clip | Future Electronics |
Where can I find additional details, specifications and documents for a 01020078H?
Additional datasheets, footprints and schematics for 01020078H are listed on our Part Details page. You can also find images and similar parts to 01020078H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01020078H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01020078H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01020078H fall under?
The 01020078H is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01020078H when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01020078H you can contact the distributor directly for product support, shipping queries etc.
Is the 01020078H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01020078H have stock available?
Authorised distributors including RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 01020078H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01020078H often in real-time on the comparison pages.
What if I can't find stock of 01020078H?
You can fill out our help required form which you can use to request a quote for 01020078H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.