Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
46,958
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
7,000
in stock
|
Buy Now | |
RS
from US$0.16
|
4,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,352
in stock
|
Buy Now | |
element14
from US$0.23
|
2,352
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
950
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
694
in stock
|
Buy Now | |
Farnell
from US$0.16
|
442
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
437
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 15A |
Fuse Size Held | 1/4" 6.35mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | 102 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
Approval Category | UL Recognised |
Body Length | 7.11mm |
External Depth | 7.87mm |
Fuse Size Imperial | 1/4" x 5/8" |
Fuse Size Metric | 6.3mm x 32mm |
Termination Type | Solder |
6.35 mm Spring Brass Tin Through Hole Cartridge Fuse Clip | Future Electronics |
CLIP 6.3x32 PCB RM7.1 brass | Rutronik |
6.3x32mm Fuse Clip | RS |
Fuse Holder, 6.3 X 32Mm, Pcb Mount | Newark Electronics |
Fuse clips | Transfer Multisort Elektronik |
FUSEHOLDER, PCB | Farnell |
Littelfuse Open Fuse Holder 6.3 x 25 mm | Distrelec |
Fuse Clip, 1/4 in., Snap Mount, 15 A (Max.) | Littelfuse 01020071Z | RS Americas |
FUSE CLIP 15AMP 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 01020071Z?
Additional datasheets, footprints and schematics for 01020071Z are listed on our Part Details page. You can also find images and similar parts to 01020071Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01020071Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01020071Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01020071Z fall under?
The 01020071Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01020071Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01020071Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01020071Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01020071Z have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, Newark Electronics and element14 have stock available or on a lead time for 01020071Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01020071Z often in real-time on the comparison pages.
What if I can't find stock of 01020071Z?
You can fill out our help required form which you can use to request a quote for 01020071Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.