01016D224MAT2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 01016D224MAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 01016D224MAT2A
Series Information for 01016D224MAT2A - AVX Corporation

Description

CAP MLCC X5R 0.22UF 6.3V 01005
• General Purpose Dielectric for Ceramic Capacitors • EIA Class II Dielectric • Temperature variation of capacitance is within ±15% from -55°C to +85°C • Well suited for decoupling and filtering applications • Available in High Capacitance values (up to 100μF)

Specifications

Capacitance:
0.22µF
Voltage Rating:
6.3V
Ceramic Capacitor Case:
01005 ^0402 Metric]
Capacitance Tolerance:
± 20%
Dielectric Characteristic:
X5R
Product Range:
-
Operating Temperature Min:
-55°C

Alternate Descriptions

Avnet America

Capacitor, SMD, MultiLayer Ceramic (MLCC), 01005 Case, 6.3Vdc, X5R, 0.22µF, ±20%, ø7"T/R

Avnet America product

Avnet Asia

Capacitor, SMD, MultiLayer Ceramic (MLCC), 01005 Case, 6.3Vdc, X5R, 0.22µF, ±20%, ø7"T/R

Avnet Asia product

Future Electronics

01005 220 nF 6.3 V ▒20% Tolerance X5R Surface Mount Multilayer Ceramic Capacitor