Status: | Unknown |
---|---|
Series: | LOM Series |
RoHS: | Unknown |
Prices starting from US$0.0287
Accessory Type | Cover |
---|---|
For Use With | 6.35mm Tab Terminals |
Connector Body Material | Plastic Body |
Product Range | LOM Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Clear |
Material | Plastic |
COVER, LOM, 6.35MM TAB | element14 |
Dust Cap/Cover, Lom, Cover, 6.35Mm Tab Terminals, Plastic Body Rohs Compliant: Yes |Jst (Japan Solderless Terminals) 01016 | Newark Electronics |
Crimp terminal post fit 250 boot | RS |
Where can I find additional details, specifications and documents for a 01016?
Additional datasheets, footprints and schematics for 01016 are listed on our Part Details page. You can also find images and similar parts to 01016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01016 fall under?
The 01016 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01016 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01016 you can contact the distributor directly for product support, shipping queries etc.
Is the 01016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01016 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Rapid Electronics have stock available or on a lead time for 01016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01016 often in real-time on the comparison pages.
What if I can't find stock of 01016?
You can fill out our help required form which you can use to request a quote for 01016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.