Status: | Unknown |
---|---|
Series: | DCT 010 Series |
RoHS: | Unknown |
Operating Voltage | 56VDC |
---|---|
Contact Current Max | 11A |
Operation Type | NC |
Operating Temperature Min | -30°C |
Operating Temperature Max | 60°C |
Product Range | DCT 010 Series |
Thermostat, Nc, 11A, 56Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 01011.0-62?
Additional datasheets, footprints and schematics for 01011.0-62 are listed on our Part Details page. You can also find images and similar parts to 01011.0-62 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01011.0-62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01011.0-62 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01011.0-62 fall under?
The 01011.0-62 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Thermostats.
Can I view similar or alternative parts?
You can view similar parts to 01011.0-62 when available in the Cabinet Thermostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01011.0-62 you can contact the distributor directly for product support, shipping queries etc.
Is the 01011.0-62 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01011.0-62 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 01011.0-62.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01011.0-62 often in real-time on the comparison pages.
What if I can't find stock of 01011.0-62?
You can fill out our help required form which you can use to request a quote for 01011.0-62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.