01011.0-32 Enclosure, Rack & Cabinet Accessories by STEGO Elektrotechnik

THERMOSTAT, NO, 11A, 56VDC

Status: Unknown
Series: DCT 010 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$298.81

Distributor Stock
Logo for Farnell
Farnell
from US$376.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$360.51
-
Buy Now
Logo for element14
element14
from US$298.81
-
Buy Now

Specifications

Operating Voltage 56VDC
Contact Current Max 11A
Operation Type NO
Operating Temperature Min -30°C
Operating Temperature Max 60°C
Product Range DCT 010 Series

Alternative Descriptions

Thermostat, No, 11A, 56Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01011.0-32?

Additional datasheets, footprints and schematics for 01011.0-32 are listed on our Part Details page. You can also find images and similar parts to 01011.0-32 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01011.0-32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01011.0-32 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01011.0-32 fall under?

The 01011.0-32 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Thermostats.

Can I view similar or alternative parts?

You can view similar parts to 01011.0-32 when available in the Cabinet Thermostats range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01011.0-32 you can contact the distributor directly for product support, shipping queries etc.

Is the 01011.0-32 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 01011.0-32 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 01011.0-32.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01011.0-32 often in real-time on the comparison pages.

What if I can't find stock of 01011.0-32?

You can fill out our help required form which you can use to request a quote for 01011.0-32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay