Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Compliant |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 15A |
Fuse Size Held | 1/4" |
No. of Fuses | 1Fuses |
Product Range | 101 Series |
Voltage Rating VAC | 250V |
Voltage Rating VDC | 250V |
RoHS Compliant | Yes |
101 Spring Brass Eyelet Mount, Rivet Mount Fuse Clip For 1/4in Cartridge Fuse | Littelfuse 01010002Z | RS Americas |
ACS 3AG FUSE CLIP BRASS/NICKL | Rutronik |
Fuse Clip | RS |
Cartridge Fuse Clip, 1/4Inch | Newark Electronics |
Where can I find additional details, specifications and documents for a 01010002Z?
Additional datasheets, footprints and schematics for 01010002Z are listed on our Part Details page. You can also find images and similar parts to 01010002Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01010002Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01010002Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01010002Z fall under?
The 01010002Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01010002Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01010002Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01010002Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01010002Z have stock available?
Authorised distributors including RS Americas, Rutronik, RS and Newark Electronics have stock available or on a lead time for 01010002Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01010002Z often in real-time on the comparison pages.
What if I can't find stock of 01010002Z?
You can fill out our help required form which you can use to request a quote for 01010002Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.