01010.0-10 Enclosure, Rack & Cabinet Accessories by STEGO Elektrotechnik

THERMOSTAT, NO, 13A, 56VDC

Status: Unknown
Series: DCM 010 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.99

Distributor Stock
Logo for Newark
Newark
from US$152.62
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$7.99
2
in stock
Buy Now

Specifications

Operating Voltage 56VDC
Contact Current Max 13A
Operation Type NO
Operating Temperature Min -30°C
Operating Temperature Max 50°C
Product Range DCM 010 Series

Alternative Descriptions

Thermostat, No, 13A, 56Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01010.0-10?

Additional datasheets, footprints and schematics for 01010.0-10 are listed on our Part Details page. You can also find images and similar parts to 01010.0-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01010.0-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01010.0-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01010.0-10 fall under?

The 01010.0-10 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Thermostats.

Can I view similar or alternative parts?

You can view similar parts to 01010.0-10 when available in the Cabinet Thermostats range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01010.0-10 you can contact the distributor directly for product support, shipping queries etc.

Is the 01010.0-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 01010.0-10 have stock available?

Authorised distributors including Rapid Electronics and Newark Electronics have stock available or on a lead time for 01010.0-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01010.0-10 often in real-time on the comparison pages.

What if I can't find stock of 01010.0-10?

You can fill out our help required form which you can use to request a quote for 01010.0-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay