01006.1201-02 Part Information
Details for 01006.1201-02 by Marquardt USA
Electronic & Electrical Components>Switches Relays & Solenoids>Switches & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.3500 |
Stock Information
Details
Part Downloads
Part Specifications
Microswitch Type | Miniature |
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Product Range | 1006 Series |
Contact Voltage AC Nom | 250V |
Operating Force Max | 2.5N |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 01006.1201-02?
Additional datasheets, footprints and schematics for 01006.1201-02 are listed in our Part Details tab. You can also find the 01006.1201-02 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01006.1201-02 in the Pricing & Inventory tab next to part details. You can view 01006.1201-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01006.1201-02 fall under?
The 01006.1201-02 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01006.1201-02 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01006.1201-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 01006.1201-02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 01006.1201-02 have stock available?
There is no stock from authorised distributors for 01006.1201-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01006.1201-02 often in real-time on the comparison pages.
What if I can't find stock of 01006.1201-02?
You can fill out our help required form which you can use to request a quote for 01006.1201-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.