Length | 150mm |
---|---|
External Diameter | 6mm |
Probe/Pocket Body Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Labfacility Temperature Sensors |
PROBE, PT100, IN HEAD, 150MM | Farnell |
Thermocouple Probe, Pt100, 150Mm, Ss | Newark Electronics |
Where can I find additional details, specifications and documents for a 010008TD?
Additional datasheets, footprints and schematics for 010008TD are listed on our Part Details page. You can also find images and similar parts to 010008TD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 010008TD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 010008TD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 010008TD fall under?
The 010008TD is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 010008TD when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 010008TD you can contact the distributor directly for product support, shipping queries etc.
Is the 010008TD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 010008TD have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 010008TD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 010008TD often in real-time on the comparison pages.
What if I can't find stock of 010008TD?
You can fill out our help required form which you can use to request a quote for 010008TD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.