Length | 100mm |
---|---|
External Diameter | 6mm |
Probe/Pocket Body Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Labfacility Temperature Sensors |
PROBE, PT100, IN HEAD, 100MM | Farnell |
Where can I find additional details, specifications and documents for a 010007TD?
Additional datasheets, footprints and schematics for 010007TD are listed on our Part Details page. You can also find images and similar parts to 010007TD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 010007TD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 010007TD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 010007TD fall under?
The 010007TD is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 010007TD when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 010007TD you can contact the distributor directly for product support, shipping queries etc.
Is the 010007TD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 010007TD have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 010007TD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 010007TD often in real-time on the comparison pages.
What if I can't find stock of 010007TD?
You can fill out our help required form which you can use to request a quote for 010007TD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.