Status: | Unknown |
---|---|
Series: | 100 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
330
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
161,929
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
6,272
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
1,690
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,562
in stock
|
Buy Now | |
element14
from US$0.39
|
1,562
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1,338
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
717
in stock
|
Buy Now | |
Farnell
from US$0.21
|
54
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | 100 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (12-Jan-2017) |
10 A 250 V ╪ 5 mm Clip PCB Mount Horizontal Fuseholder | Future Electronics |
Fuse clips | Transfer Multisort Elektronik |
FUSE CLIP 15AMP 250V | TTI Europe |
Littelfuse Fuse Holder 5 x 20 mm 250V 10A Brass Board Mount | Distrelec |
Fuse Holder, 5 X 20Mm, Pcb Mount | Newark Electronics |
Fuse Clip, 100 Spring Brass PCB Mount, For 5 x 20mm Cartridge | Littelfuse 01000056Z | RS Americas |
ACS PC 5MM FUSE CLIP BRASS/TIN-PLTD | RS |
CARTRIDGE FUSE CLIP, 5X20MM, 10A, 250V | Farnell |
ACS PC CLIP for 5x20 BRASS/TIN | Rutronik |
Where can I find additional details, specifications and documents for a 01000056Z?
Additional datasheets, footprints and schematics for 01000056Z are listed on our Part Details page. You can also find images and similar parts to 01000056Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01000056Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01000056Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01000056Z fall under?
The 01000056Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01000056Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01000056Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01000056Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01000056Z have stock available?
Authorised distributors including Future Electronics, CoreStaff, Transfer Multisort Elektronik, TTI Europe and Distrelec have stock available or on a lead time for 01000056Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01000056Z often in real-time on the comparison pages.
What if I can't find stock of 01000056Z?
You can fill out our help required form which you can use to request a quote for 01000056Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.