Status: | Unknown |
---|---|
Series: | 100 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.18
|
836
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
26,770
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,150
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
1,930
in stock
|
Buy Now | |
element14
from US$0.20
|
836
in stock
|
Buy Now | |
Farnell
from US$0.19
|
836
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm 5mm x 25mm 5mm x 30mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | 100 Series |
5 mm Spring Brass Silver PCB Mount Fuse Clip | Future Electronics |
Fuse Clip, 100 Series, Cartridge, Clip, Through Hole, 250V, 10A | Littelfuse 01000054Z | RS Americas |
Fuse Clip, 5X20Mm, Though Hole | Newark Electronics |
FUSE CLIP, 5X20MM, THOUGH HOLE | element14 |
ACS PC CLIP for 5x20 BRASS/AG | Rutronik |
Where can I find additional details, specifications and documents for a 01000054Z?
Additional datasheets, footprints and schematics for 01000054Z are listed on our Part Details page. You can also find images and similar parts to 01000054Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01000054Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01000054Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01000054Z fall under?
The 01000054Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01000054Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01000054Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01000054Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01000054Z have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS Americas, CoreStaff and Newark Electronics have stock available or on a lead time for 01000054Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01000054Z often in real-time on the comparison pages.
What if I can't find stock of 01000054Z?
You can fill out our help required form which you can use to request a quote for 01000054Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.