Status: | Unknown |
---|---|
Series: | 100 Series |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.41 |
820
|
Buy Now | |
TTI Europe | US$0.29 |
60,000
|
Buy Now | |
Farnell | US$0.44 |
14,349
|
Buy Now | |
Rutronik | US$0.27 |
10,000
|
Buy Now | |
Future Electronics | US$0.27 |
4,000
|
Buy Now | |
Newark Electronics | US$0.33 |
3,836
|
Buy Now | |
CoreStaff | US$0.26 |
1,294
|
Buy Now | |
RS Americas | US$0.43 |
1,000
|
Buy Now | |
Chip One Stop | US$0.26 |
980
|
Buy Now | |
Transfer Multisort Elektronik | US$0.32 |
572
|
Buy Now | |
Distrelec | US$0.57 |
223
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 20A |
Fuse Size Held | 5mm x 20mm, 5mm x 25mm, 5mm x 30mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | 100 Series |
RoHS Compliant | Yes |
FUSE CLIP 10AMP 250V | TTI Europe |
FUSE CLIP, PC, 5MM, 600V | Farnell |
ACS PC CLIP for 5x20 BRASS/TIN | Rutronik |
100 Series Phosphor Bronze Tin-plated Ear Style Cartridge Fuse Clip | Future Electronics |
Fuse Clip, 5X20Mm, Though Hole | Newark Electronics |
Fuse Clip, 100 Series, For 5MM Dia Fuses, Through Hole, 600V, 20A, PC Pin | Littelfuse 01000020Z | RS Americas |
Fuse clips | Transfer Multisort Elektronik |
Littelfuse Fuse Holder 600V 20A Bronze Board Mount | Distrelec |
Where can I find additional details, specifications and documents for a 01000020Z?
Additional datasheets, footprints and schematics for 01000020Z are listed on our Part Details page. You can also find images and similar parts to 01000020Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01000020Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01000020Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01000020Z fall under?
The 01000020Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01000020Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01000020Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01000020Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01000020Z have stock available?
Authorised distributors including TTI Europe, Farnell, Rutronik, Future Electronics and Newark Electronics have stock available or on a lead time for 01000020Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01000020Z often in real-time on the comparison pages.
What if I can't find stock of 01000020Z?
You can fill out our help required form which you can use to request a quote for 01000020Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.