Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 16" |
Length - Metric | 406mm |
Width - Imperial | 12" |
Width - Metric | 304mm |
Bag Thickness | 76.2µm |
Bag Colour | Transparent |
Seal Type | Heat Seal |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | ANSI ASTM |
Charge Decay Time | 0.02s |
Colour | Silver |
ESD Storage Type | Bag |
External Height - Imperial | 16" |
External Height - Metric | 406mm |
External Width - Imperial | 12" |
External Width - Metric | 305mm |
Internal Height - Metric | 406mm |
Material | PET/AL/PP |
Shielding Material | Aluminium |
Surface Resistivity Max | 10000000Mohm/sq |
Where can I find additional details, specifications and documents for a 010-0041F?
Additional datasheets, footprints and schematics for 010-0041F are listed on our Part Details page. You can also find images and similar parts to 010-0041F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 010-0041F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 010-0041F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 010-0041F fall under?
The 010-0041F is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 010-0041F when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 010-0041F you can contact the distributor directly for product support, shipping queries etc.
Is the 010-0041F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 010-0041F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 010-0041F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 010-0041F often in real-time on the comparison pages.
What if I can't find stock of 010-0041F?
You can fill out our help required form which you can use to request a quote for 010-0041F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.