Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | IEC 60320 C14 |
---|---|
Connector Type B | NEMA 5-15R |
Cable Length - Metric | 305mm |
Current Rating | 12A |
Voltage Rating | 125VAC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 010-0032?
Additional datasheets, footprints and schematics for 010-0032 are listed on our Part Details page. You can also find images and similar parts to 010-0032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 010-0032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 010-0032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 010-0032 fall under?
The 010-0032 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 010-0032 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 010-0032 you can contact the distributor directly for product support, shipping queries etc.
Is the 010-0032 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 010-0032 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 010-0032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 010-0032 often in real-time on the comparison pages.
What if I can't find stock of 010-0032?
You can fill out our help required form which you can use to request a quote for 010-0032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.