Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.26
Lens Shape | Round |
---|---|
Switch Lens Colour | Red |
For Use With | EAO Illuminated Pushbutton Actuator |
RoHS Compliant | Yes |
Accessory, Lens, Flat, Plastic, Round, 15.8mm, Illuminative, Transparent, Red | EAO 01-983.2 | RS Americas |
EAO Switch Lens Round 15.8mm Red Transparent Plastic EAO 01 Series | Distrelec |
Lens red flat D15.8 plastic transparent | RS |
SWITCH LENS, ROUND, RED | element14 |
Lens, Illuminated Pushbutton Actuator | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LENS RND RED TRAN ORNG | Sager |
Where can I find additional details, specifications and documents for a 01-983.2?
Additional datasheets, footprints and schematics for 01-983.2 are listed on our Part Details page. You can also find images and similar parts to 01-983.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01-983.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-983.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01-983.2 fall under?
The 01-983.2 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 01-983.2 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01-983.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 01-983.2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01-983.2 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, element14 and Farnell have stock available or on a lead time for 01-983.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01-983.2 often in real-time on the comparison pages.
What if I can't find stock of 01-983.2?
You can fill out our help required form which you can use to request a quote for 01-983.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.