Lens Shape | Square |
---|---|
Switch Lens Colour | Red |
Product Range | - |
Accessory Type | Lens |
Colour | Red |
Features | Square Configuration |
For Use With | EAO 01 Series Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 18mm |
Lens red flat 12.8x12.8 plastic transluc | RS |
Lens, Square, Red | Newark Electronics |
LENS, SQUARE, RED | element14 |
Lens, Flat, Plastic, Square, 12.8x12.8mm, Illuminative, Translucent, Red | EAO 01-951.2 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LENS SQ FLT TLT RED | Sager |
Druckhaube rot flach 12.8x18.8 Ks transluzent | Boersig |
Where can I find additional details, specifications and documents for a 01-951.2?
Additional datasheets, footprints and schematics for 01-951.2 are listed on our Part Details page. You can also find images and similar parts to 01-951.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01-951.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-951.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01-951.2 fall under?
The 01-951.2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01-951.2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01-951.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 01-951.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01-951.2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 01-951.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01-951.2 often in real-time on the comparison pages.
What if I can't find stock of 01-951.2?
You can fill out our help required form which you can use to request a quote for 01-951.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.