Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.00
|
3
in stock
|
Buy Now | |
RS Americas
from US$3.50
|
24
in stock
|
Buy Now | |
Dalroad Norslo
from US$3.22
|
12
in stock
|
Buy Now | |
element14
from US$3.61
|
7
in stock
|
Buy Now | |
Distrelec
from US$2.65
|
7
in stock
|
Buy Now | |
Farnell
from US$4.00
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
-
|
Buy Now | |
Sager
from US$2.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | White |
For Use With | EAO 01 Series Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 24mm |
RoHS Compliant | Yes |
Lens, Flat, Plastic, Rect, 12.8x18.8mm, Illuminative, Translucent, White | EAO 01-901.9 | RS Americas |
Lens White Flat 12.8x18.8 Opaque | Dalroad Norslo |
LENS, SWITCH, RECTANGULAR, WHITE, FLUSH | element14 |
EAO Lens Rectangular White Translucent Plastic 01 Series Switches | Distrelec |
Lens white flat 12.8x18.8 plastic opaque | RS |
Lens Cap | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LPB MNT 1N.C.1N.O. | Sager |
Druckhaube weiss flach 12.8x18.8 Ks opak | Boersig |
Where can I find additional details, specifications and documents for a 01-901.9?
Additional datasheets, footprints and schematics for 01-901.9 are listed on our Part Details page. You can also find images and similar parts to 01-901.9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01-901.9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-901.9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01-901.9 fall under?
The 01-901.9 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 01-901.9 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01-901.9 you can contact the distributor directly for product support, shipping queries etc.
Is the 01-901.9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01-901.9 have stock available?
Authorised distributors including RS Americas, Dalroad Norslo, element14, Distrelec and Farnell have stock available or on a lead time for 01-901.9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01-901.9 often in real-time on the comparison pages.
What if I can't find stock of 01-901.9?
You can fill out our help required form which you can use to request a quote for 01-901.9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.