01.51.221 Part Information

Details for 01.51.221 by ETTINGER

Tools & Maintenance>Ironmongery Screws & Fittings>Screws Nails & Fixings

Part Downloads

Part Specifications

Thread Size - Metric M2.5
Thread Size - Imperial -
Screw Length 6mm
Fastener Material Steel
Fastener Plating Zinc
Screw Head Style Pan Head Torx
Product Range -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • SCREW, PAN HEAD TORX, STEEL, M2.5, 6MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01.51.221?

Additional datasheets, footprints and schematics for 01.51.221 are listed in our Part Details tab. You can also find the 01.51.221 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01.51.221 in the Pricing & Inventory tab next to part details. You can view 01.51.221 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01.51.221 fall under?

The 01.51.221 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.

Can I view similar or alternative parts?

You can view similar parts to 01.51.221 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01.51.221 you can contact the distributor directly for product support, shipping queries etc.

Is the 01.51.221 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 01.51.221 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 01.51.221.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01.51.221 often in real-time on the comparison pages.

What if I can't find stock of 01.51.221?

You can fill out our help required form which you can use to request a quote for 01.51.221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 01.51.221

Loading...
Loading Results for 01.51.221
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us