Status: | Unknown |
---|---|
Series: | 01 Series |
RoHS: | Compliant |
Product Range | 01 Series |
---|---|
Panel Cutout Diameter | 16mm |
Contact Configuration | SPST-NO, SPST-NC |
Switch Operation | Maintained |
Pushbutton Actuator Style | Round |
Contact Current AC Max | 5A |
RoHS Compliant | Yes |
Pushbutton Switches LIGHTED PSHBUTN RND MNT BLK SLGP SLDR | Sager |
Switch, Pushbutton Dpst-1No/1Nc 5A, 250V | Newark Electronics |
Pushbutton Actuator,1NC+1NO, MAINT, Round,18mm, Illuminative, Gold,5A,250VAC, Solder | EAO 01-271.025 | RS Americas |
Where can I find additional details, specifications and documents for a 01-271.025?
Additional datasheets, footprints and schematics for 01-271.025 are listed on our Part Details page. You can also find images and similar parts to 01-271.025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01-271.025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-271.025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01-271.025 fall under?
The 01-271.025 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 01-271.025 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01-271.025 you can contact the distributor directly for product support, shipping queries etc.
Is the 01-271.025 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01-271.025 have stock available?
Authorised distributors including Sager, Newark Electronics and RS Americas have stock available or on a lead time for 01-271.025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01-271.025 often in real-time on the comparison pages.
What if I can't find stock of 01-271.025?
You can fill out our help required form which you can use to request a quote for 01-271.025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.