01-131.022 Switches, Relays & Solenoids by EAO

SWITCH PUSHBUTTON SPST-NO / SPST-NC 5A 250V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for element14 element14 US$32.63
42
Buy Now
Logo for Newark Electronics Newark Electronics US$41.57
42
Buy Now
Logo for RS Americas RS Americas US$40.75
2
Buy Now
Logo for Sager Sager US$35.20
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
Contact Configuration SPST-NO SPST-NC
Switch Operation Momentary Spring Return
Contact Current Max 5A
Contact Voltage AC Nom 250V
Illumination Color -

Alternative Descriptions

SWITCH, PUSHBUTTON, SPST-NO / SPST-NC, 5A, 250V | Farnell
Switch, Pushbutton, Spst-No/Spst-Nc, 5A, 250V | Newark Electronics
Pushbutton Actuator,1NC+1NO, MOM, Round,18mm, Illuminative, Gold,5A,250VAC, Solder | EAO 01-131.022 | RS Americas
Pushbutton Switches LIGHTED PSHBUTN RND MOM BLK SLGP QC | Sager

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01-131.022?

Additional datasheets, footprints and schematics for 01-131.022 are listed on our Part Details page. You can also find images and similar parts to 01-131.022 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01-131.022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-131.022 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01-131.022 fall under?

The 01-131.022 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 01-131.022 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01-131.022 you can contact the distributor directly for product support, shipping queries etc.

Is the 01-131.022 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 01-131.022 have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, RS Americas and Sager have stock available or on a lead time for 01-131.022.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01-131.022 often in real-time on the comparison pages.

What if I can't find stock of 01-131.022?

You can fill out our help required form which you can use to request a quote for 01-131.022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay