Status: | Unknown |
---|---|
Series: | 01 Series |
RoHS: | Unknown |
Product Range | 01 Series |
---|---|
Contact Configuration | DPDT |
Switch Operation | (On) |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Illumination Color | - |
Contact Voltage DC Nom | 250V |
Pushbutton Actuator,2NC+2NO, MOM, Rect,18x24mm, Illuminative, Gold,5A,250VAC, Solder | EAO 01-122.025 | RS Americas |
SWITCH, PUSHBUTTON, DPDT, 5A, 250V | Farnell |
Switch, Pushbutton, Dpdt, 5A, 250V | Newark Electronics |
Pushbutton Switches LIGHTED PSHBUTN RECT MOM BLK SLGP SLDR | Sager |
Where can I find additional details, specifications and documents for a 01-122.025?
Additional datasheets, footprints and schematics for 01-122.025 are listed on our Part Details page. You can also find images and similar parts to 01-122.025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01-122.025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-122.025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01-122.025 fall under?
The 01-122.025 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01-122.025 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01-122.025 you can contact the distributor directly for product support, shipping queries etc.
Is the 01-122.025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01-122.025 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, element14 and Sager have stock available or on a lead time for 01-122.025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01-122.025 often in real-time on the comparison pages.
What if I can't find stock of 01-122.025?
You can fill out our help required form which you can use to request a quote for 01-122.025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.