Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 34mm |
External Width - Metric | 64mm |
External Depth - Metric | 58mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.34" |
External Width - Imperial | 2.52" |
External Depth - Imperial | 2.28" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jun-2015) |
Depth - Imperial | 2.5" |
Depth - Metric | 64mm |
Height - Imperial | 1" |
Height - Metric | 25mm |
Length / Width - Imperial | 2.3" |
Length / Width - Metric | 58mm |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 01.06 06 03?
Additional datasheets, footprints and schematics for 01.06 06 03 are listed on our Part Details page. You can also find images and similar parts to 01.06 06 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01.06 06 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01.06 06 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01.06 06 03 fall under?
The 01.06 06 03 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 01.06 06 03 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01.06 06 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 01.06 06 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01.06 06 03 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 01.06 06 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01.06 06 03 often in real-time on the comparison pages.
What if I can't find stock of 01.06 06 03?
You can fill out our help required form which you can use to request a quote for 01.06 06 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.