For Use With | 01 Series Pushbutton Switches |
---|---|
Product Range | - |
Illumination | Illuminated |
Industrial Panel Mount Indicators / Switch Indicators INDICATOR RNDND BLK QC | Sager |
Panel Mount Indicator Actuator 0.63" (16mm) LED IP40 Solder 01 Series | EAO 01-030.002 | RS Americas |
Pushbutton Switch | Newark Electronics |
EAO Indicator Actuator, EAO 01 Series | Distrelec |
SWITCH INDICATOR, IP40, SOLDER | Farnell |
Indicating Light, 250V | Carlton-Bates |
Where can I find additional details, specifications and documents for a 01-030.002?
Additional datasheets, footprints and schematics for 01-030.002 are listed on our Part Details page. You can also find images and similar parts to 01-030.002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01-030.002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-030.002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01-030.002 fall under?
The 01-030.002 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01-030.002 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01-030.002 you can contact the distributor directly for product support, shipping queries etc.
Is the 01-030.002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01-030.002 have stock available?
Authorised distributors including Sager, RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for 01-030.002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01-030.002 often in real-time on the comparison pages.
What if I can't find stock of 01-030.002?
You can fill out our help required form which you can use to request a quote for 01-030.002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.