Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clip Type | Hose Clamp |
---|---|
Clip Diameter | 20mm |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 9mm |
Fastener Material | Stainless Steel |
Material | 304 Stainless Steel |
Pack Quantity | 10 |
Torque | 12N-m |
Worm Drive Hose Clip 304 SST 13-20mm | RS |
HOSE CLIP, 304 S/S 13-20MM PK10 | Farnell |
Where can I find additional details, specifications and documents for a 00SS?
Additional datasheets, footprints and schematics for 00SS are listed on our Part Details page. You can also find images and similar parts to 00SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00SS fall under?
The 00SS is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 00SS when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00SS you can contact the distributor directly for product support, shipping queries etc.
Is the 00SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00SS have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 00SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00SS often in real-time on the comparison pages.
What if I can't find stock of 00SS?
You can fill out our help required form which you can use to request a quote for 00SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.