Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | ESD |
---|---|
Tweezer Tip Type / Style | Straight Flat |
Overall Length | 130mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Carbon Fibre |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Plastic replaceable tip tweezers 130mm | RS |
Tweezer, Straight/Flat, Ss, 130Mm | Newark Electronics |
PLASTIC REPLACEABLE TIP TWEEZERS 130MM | IDEAL TEK 00CFR.SA | RS Americas |
ESD TWEEZER, STRAIGHT/FLAT, 130MM | element14 |
Where can I find additional details, specifications and documents for a 00CFR.SA?
Additional datasheets, footprints and schematics for 00CFR.SA are listed on our Part Details page. You can also find images and similar parts to 00CFR.SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00CFR.SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00CFR.SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00CFR.SA fall under?
The 00CFR.SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 00CFR.SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00CFR.SA you can contact the distributor directly for product support, shipping queries etc.
Is the 00CFR.SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00CFR.SA have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 00CFR.SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00CFR.SA often in real-time on the comparison pages.
What if I can't find stock of 00CFR.SA?
You can fill out our help required form which you can use to request a quote for 00CFR.SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.