Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Pipe Type | Round |
---|---|
Heat Transfer Rate | 15W |
Heat Pipe Material | Copper |
External Length - Metric | 150mm |
External Width - Metric | - |
External Thickness - Metric | - |
External Diameter - Metric | 4mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter - Imperial | 0.16" |
External Length - Imperial | 5.91" |
Heat Sink Material | Copper |
Thermal Resistance | 0.9°C/W |
HEAT PIPE, 150MM, 4MM DIA | element14 |
Where can I find additional details, specifications and documents for a 00C93410101?
Additional datasheets, footprints and schematics for 00C93410101 are listed on our Part Details page. You can also find images and similar parts to 00C93410101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00C93410101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00C93410101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00C93410101 fall under?
The 00C93410101 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 00C93410101 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00C93410101 you can contact the distributor directly for product support, shipping queries etc.
Is the 00C93410101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00C93410101 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 00C93410101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00C93410101 often in real-time on the comparison pages.
What if I can't find stock of 00C93410101?
You can fill out our help required form which you can use to request a quote for 00C93410101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.