Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | 9.6°C/W |
---|---|
Packages Cooled | - |
External Width - Metric | 25mm |
External Height - Metric | 9.4mm |
External Length - Metric | 25mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
External Width - Imperial | 0.98" |
External Height - Imperial | 0.37" |
External Length - Imperial | 0.98" |
External Diameter - Imperial | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
HEAT SINK, 25X25X10MM | element14 |
Heat Sink, Bga, Fpgas, Double Sided Adhesive, 9.6 C/W, 9.4 Mm, 25 Mm, 25 Mm Rohs Compliant: Yes |Cci 00C845401A | Newark Electronics |
Where can I find additional details, specifications and documents for a 00C845401A?
Additional datasheets, footprints and schematics for 00C845401A are listed on our Part Details page. You can also find images and similar parts to 00C845401A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00C845401A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00C845401A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00C845401A fall under?
The 00C845401A is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 00C845401A when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00C845401A you can contact the distributor directly for product support, shipping queries etc.
Is the 00C845401A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00C845401A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 00C845401A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00C845401A often in real-time on the comparison pages.
What if I can't find stock of 00C845401A?
You can fill out our help required form which you can use to request a quote for 00C845401A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.